009974-000 Power Cable Accessories by TE Connectivity

MWTM-85/25-700/S(C60)

Status: Active
Series: -
RoHS: Unknown
Aliases: 009974-000,
3-1198931-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Semi-Rigid
Color Black
Wall Thickness Medium
Cut Length 700mm
Expanded Inside Diameter (Min) 85mm
Application Diameter (Min) 28mm
Recovered Inside Diameter (Max) 25mm
Application Diameter (Max) 77mm
Recovered Wall Thickness (Max) 2.8mm
CSA Certified No
UL Rating No
Standards IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Mechanical Resistance Against Mechanical Impact or Damage
Non-Toxic & Non-Corrosive Emission Yes
UV-Stabilized Yes
Emission Free No
Free of Lead, Cadmium, Heavy Metals Yes
Low Smoke Emission Yes
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Marine-Offshore-Shipbuilding Certified Yes
Other Colors Available No
Product Availability EMEA, AMERICAS, ANZPAC, ASIA
Wall Style (Excluding Adhesive) Single
Technology Heat Shrink
Product Type Heat Shrink Tubing
Shrink Ratio < 2.5:1
Adhesive Coating Yes
Coating Style Inline
Material System Crosslinked Polyolefin
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 009974-000?

Additional datasheets, footprints and schematics for 009974-000 are listed on our Part Details page. You can also find images and similar parts to 009974-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 009974-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009974-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 009974-000 fall under?

The 009974-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 009974-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 009974-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 009974-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 009974-000 have stock available?

There is no stock from authorised distributors for 009974-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 009974-000 often in real-time on the comparison pages.

What if I can't find stock of 009974-000?

You can fill out our help required form which you can use to request a quote for 009974-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay