00982 Hand & Workholding Tools by Wiha Tools

NUT DRIVER, 11MM X 125MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$14.92


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$19.92
-
Buy Now
Logo for RS Americas RS Americas US$89.41
-
Buy Now
Logo for element14 element14 US$15.72
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Drive Size - Metric 11mm
Blade Length - Metric 125mm
Overall Length - Metric 157mm
Blade Length - Imperial 4.9"
Overall Length - Imperial 6.2"
SVHC No SVHC
RoHS Compliant NA

Alternative Descriptions

Nut Driver, 11Mm X 125Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00982?

Additional datasheets, footprints and schematics for 00982 are listed on our Part Details page. You can also find images and similar parts to 00982 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00982 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00982 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00982 fall under?

The 00982 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.

Can I view similar or alternative parts?

You can view similar parts to 00982 when available in the Nut range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00982 you can contact the distributor directly for product support, shipping queries etc.

Is the 00982 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00982 have stock available?

Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 00982.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00982 often in real-time on the comparison pages.

What if I can't find stock of 00982?

You can fill out our help required form which you can use to request a quote for 00982 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay