0098.9273 Cable Management by Schurter

CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now

Specifications

Cable Clamp / Clip Type Screw Mount Cable Clamp
Cable Clamp / Clip Colour Black
External Length 18.5mm
Height 16.5mm
RoHS Compliant Yes

Alternative Descriptions

Retainer 2576 | Schurter 0098.9273 | RS Americas
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0098.9273?

Additional datasheets, footprints and schematics for 0098.9273 are listed on our Part Details page. You can also find images and similar parts to 0098.9273 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0098.9273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0098.9273 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0098.9273 fall under?

The 0098.9273 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.

Can I view similar or alternative parts?

You can view similar parts to 0098.9273 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0098.9273 you can contact the distributor directly for product support, shipping queries etc.

Is the 0098.9273 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0098.9273 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 0098.9273.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0098.9273 often in real-time on the comparison pages.

What if I can't find stock of 0098.9273?

You can fill out our help required form which you can use to request a quote for 0098.9273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay