Status: | Unknown |
---|---|
Series: | 4762 Series |
RoHS: | Unknown |
Accessory Type | Protection Cover |
---|---|
For Use With | Schurter 4762 Series Cord Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | 4762 Series |
SVHC | No SVHC (27-Jun-2018) |
Protection Cover Cord Connector Black | RS |
Protection Cover, Cord Connector, Black | Newark Electronics |
CORD CONNECTORS (REWIREABLE) | Avnet America |
Power Entry Modules, AC, PROTECTION COVER REWIRBL CON 4762 BLK | Schurter 0098.0106 | RS Americas |
PROTECTION COVER, CORD CONNECTOR, BLACK | element14 |
AC Power Entry Modules PROTECTION COVER REWIRBL CON 4762 BLK | Sager |
Where can I find additional details, specifications and documents for a 0098.0106?
Additional datasheets, footprints and schematics for 0098.0106 are listed on our Part Details page. You can also find images and similar parts to 0098.0106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0098.0106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0098.0106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0098.0106 fall under?
The 0098.0106 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0098.0106 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0098.0106 you can contact the distributor directly for product support, shipping queries etc.
Is the 0098.0106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0098.0106 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 0098.0106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0098.0106 often in real-time on the comparison pages.
What if I can't find stock of 0098.0106?
You can fill out our help required form which you can use to request a quote for 0098.0106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.