Status: | Unknown |
---|---|
Series: | Slot Mount Series |
RoHS: | Unknown |
Product Range | Slot Mount Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Beryllium Copper |
Length | 9.53mm |
Width | 2.13mm |
Depth | 1.57mm |
Attenuation | 100dB |
CARD GUI CLIPON BECU 2.03X9.53MM | Avnet America |
Electromagnetic, Enclosure Shields, .062x.084x.400x.400IN, CGCLIP, BF, CLO | Laird Performance Materials 0097098302 | RS Americas |
Where can I find additional details, specifications and documents for a 0097098302?
Additional datasheets, footprints and schematics for 0097098302 are listed on our Part Details page. You can also find images and similar parts to 0097098302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0097098302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0097098302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0097098302 fall under?
The 0097098302 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 0097098302 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0097098302 you can contact the distributor directly for product support, shipping queries etc.
Is the 0097098302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0097098302 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 0097098302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0097098302 often in real-time on the comparison pages.
What if I can't find stock of 0097098302?
You can fill out our help required form which you can use to request a quote for 0097098302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.