Status: | Unknown |
---|---|
Series: | Slot Mount Series |
RoHS: | Compliant |
Prices starting from US$6.01
Product Range | Slot Mount Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Beryllium Copper |
Length | 609.6mm |
Width | 5.84mm |
Depth | 0.76mm |
Attenuation | 100dB |
RoHS Compliant | Yes |
Emi Gasket Becu | Newark Electronics |
Electromagnetic, Enclosure Shields, .070x.340x.165x24, TWT, STR, BF, PSA | Laird Performance Materials 0097055502 | RS Americas |
Where can I find additional details, specifications and documents for a 0097055502?
Additional datasheets, footprints and schematics for 0097055502 are listed on our Part Details page. You can also find images and similar parts to 0097055502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0097055502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0097055502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0097055502 fall under?
The 0097055502 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 0097055502 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0097055502 you can contact the distributor directly for product support, shipping queries etc.
Is the 0097055502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0097055502 have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 0097055502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0097055502 often in real-time on the comparison pages.
What if I can't find stock of 0097055502?
You can fill out our help required form which you can use to request a quote for 0097055502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.