00965 Hand & Workholding Tools by Wiha Tools

NUT DRIVER, 5.5MM X 125MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.51

Distributor Stock
Logo for Farnell
Farnell
from US$11.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.53
-
Buy Now
Logo for element14
element14
from US$12.32
-
Buy Now

Specifications

Drive Size - Metric 5.5mm
Blade Length - Metric 125mm
Overall Length - Metric 157mm
Blade Length - Imperial 4.9"
Overall Length - Imperial 6.2"
SVHC No SVHC
RoHS Compliant NA


00965 Accessories - Miscellaneous by 3M

3M HOOKIT GOLD FILM DISC 255L 5 IN X NH DIE# 500X P120

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

3M Hookit Gold Film Disc 255L 5 In X Nh Die# 500X P120 |3M 00965 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00965?

Additional datasheets, footprints and schematics for 00965 are listed on our Part Details page. You can also find images and similar parts to 00965 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00965 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00965 fall under?

The 00965 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.

Can I view similar or alternative parts?

You can view similar parts to 00965 when available in the Nut range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00965 you can contact the distributor directly for product support, shipping queries etc.

Is the 00965 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00965 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 00965.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00965 often in real-time on the comparison pages.

What if I can't find stock of 00965?

You can fill out our help required form which you can use to request a quote for 00965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay