00960 Panel Displays & Instrumentation by Simpson Electric Co

AC AMMETER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$131.32


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Meter Function AC Current
Meter Range 0A to 1.5A
Meter Size/Dimensions 3.5" x 1.56"
Panel Cutout Diameter 71.63mm
Scale Length 58.4mm
RoHS Compliant NA

Alternative Descriptions

Ac Ammeter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00960?

Additional datasheets, footprints and schematics for 00960 are listed on our Part Details page. You can also find images and similar parts to 00960 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00960 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00960 fall under?

The 00960 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 00960 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00960 you can contact the distributor directly for product support, shipping queries etc.

Is the 00960 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00960 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 00960.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00960 often in real-time on the comparison pages.

What if I can't find stock of 00960?

You can fill out our help required form which you can use to request a quote for 00960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay