Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | 9296 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg | Newark Electronics |
9296 Series White Single 18-22 AWG Vertical Top Entry Wire to Board Connector | Future Electronics |
Conn Wire to Board F 1 POS Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 009296001603906?
Additional datasheets, footprints and schematics for 009296001603906 are listed on our Part Details page. You can also find images and similar parts to 009296001603906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009296001603906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009296001603906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009296001603906 fall under?
The 009296001603906 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009296001603906 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009296001603906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009296001603906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009296001603906 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 009296001603906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009296001603906 often in real-time on the comparison pages.
What if I can't find stock of 009296001603906?
You can fill out our help required form which you can use to request a quote for 009296001603906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.