Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | 9296 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
CONNECTOR, RED, RCPT, 1POS, 1ROW, 18AWG | Farnell |
Connector, Red, Rcpt, 1Pos, 1Row, 18Awg | Newark Electronics |
9296 Series Red 1 Position 18-22 AWG Vertical Top Entry Wire to Board Connector | Future Electronics |
Conn Wire to Board RCP 1 POS Solder ST SMD T/R | Avnet America |
44AC1123 | element14 |
Where can I find additional details, specifications and documents for a 009296001603506?
Additional datasheets, footprints and schematics for 009296001603506 are listed on our Part Details page. You can also find images and similar parts to 009296001603506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009296001603506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009296001603506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009296001603506 fall under?
The 009296001603506 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009296001603506 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009296001603506 you can contact the distributor directly for product support, shipping queries etc.
Is the 009296001603506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009296001603506 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 009296001603506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009296001603506 often in real-time on the comparison pages.
What if I can't find stock of 009296001603506?
You can fill out our help required form which you can use to request a quote for 009296001603506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.