Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
No. of Rows | 1Rows |
No. of Contacts | 1Contacts |
Connector Mounting | Through Hole Mount |
Product Range | 9296 Series |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
01P POKE-HOME WTB 1R WHITE | Rutronik |
Fye Industrial - Falcon/T&r Rohs Compliant: Yes |Kyocera Avx 009296001503906 | Newark Electronics |
9296 Series 1 Position Vertical Through Board SMT Poke Home Connector (Lighting) | Future Electronics |
Conn Wire to Board F 1 POS Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 009296001503906.?
Additional datasheets, footprints and schematics for 009296001503906. are listed on our Part Details page. You can also find images and similar parts to 009296001503906. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009296001503906. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009296001503906. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009296001503906. fall under?
The 009296001503906. is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 009296001503906. when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009296001503906. you can contact the distributor directly for product support, shipping queries etc.
Is the 009296001503906. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009296001503906. have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 009296001503906..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009296001503906. often in real-time on the comparison pages.
What if I can't find stock of 009296001503906.?
You can fill out our help required form which you can use to request a quote for 009296001503906. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.