Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
No. of Rows | 1Rows |
No. of Contacts | 1Contacts |
Connector Mounting | Surface Mount Right Angle |
Product Range | 9296 Series |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
1 POS HORIZONTAL WTB | TTI Europe |
Conn, R/A Rcpt, 1Pos, 1Row | Newark Electronics |
20 - 26 AWG 1 Position 2 mm Horizontal SMT Poke Home Socket Contact | Future Electronics |
ELC009296001202906 | Avnet America |
Where can I find additional details, specifications and documents for a 009296001202906?
Additional datasheets, footprints and schematics for 009296001202906 are listed on our Part Details page. You can also find images and similar parts to 009296001202906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009296001202906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009296001202906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009296001202906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009296001202906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009296001202906 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 009296001202906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009296001202906 often in real-time on the comparison pages.
What if I can't find stock of 009296001202906?
You can fill out our help required form which you can use to request a quote for 009296001202906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.