Status: | Unknown |
---|---|
Series: | 9286-300 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Product Range | 9286-300 Series |
---|---|
No. of Contacts | 1Contacts |
Gender | - |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, 1POS, CABLE | Farnell Contract |
Connector, 1Pos, Cable | Newark Electronics |
Quick splice | Transfer Multisort Elektronik |
9286 Series Natural White Housing 16 AWG Wire to Wire Connector | Future Electronics |
Conn Wire to Wire RCP 1 POS 16AWG/18AWG Crimp ST Cable Mount Bag | Avnet America |
Connector Thru-Wire Connector: 16-18AWG | AVX 009286001316906 | RS Americas |
Where can I find additional details, specifications and documents for a 009286001316906?
Additional datasheets, footprints and schematics for 009286001316906 are listed on our Part Details page. You can also find images and similar parts to 009286001316906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009286001316906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009286001316906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009286001316906 fall under?
The 009286001316906 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009286001316906 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009286001316906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009286001316906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009286001316906 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 009286001316906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009286001316906 often in real-time on the comparison pages.
What if I can't find stock of 009286001316906?
You can fill out our help required form which you can use to request a quote for 009286001316906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.