Status: | Unknown |
---|---|
Series: | 9286-200 Series |
RoHS: | Unknown |
Product Range | 9286-200 Series |
---|---|
No. of Contacts | 1Contacts |
Gender | - |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | -, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Thru Wire Connector, 1Pos, Crimp | Newark Electronics |
CONNECTOR, THRU WIRE, CRIMP, 1POS, 1ROW | Farnell |
Poke Home 1 Way - Through Wire 18 to 24 AWG Junction Box Connector | Future Electronics |
Conn Wire to Wire RCP 1 POS Crimp ST Cable Mount Bag | Avnet America |
01P POKEHOME THRUWIRE 24-18 AWG | Rutronik |
LIGHTING,1WAY POKE HOME T/WIRE | TTI Europe |
18-24AWG 1WAY POKE H OME THRU WIRE | Mouser Electronics |
Where can I find additional details, specifications and documents for a 009286001203906?
Additional datasheets, footprints and schematics for 009286001203906 are listed on our Part Details page. You can also find images and similar parts to 009286001203906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009286001203906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009286001203906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009286001203906 fall under?
The 009286001203906 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009286001203906 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009286001203906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009286001203906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009286001203906 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Arrow Electronics and Future Electronics have stock available or on a lead time for 009286001203906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009286001203906 often in real-time on the comparison pages.
What if I can't find stock of 009286001203906?
You can fill out our help required form which you can use to request a quote for 009286001203906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.