00928 Wiha Tools Parts by Wiha Tools

HEX KEY T HANDLE 8MM X 100MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.56

Distributor Stock
Logo for RS
RS
from US$8.92
13
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.18
357
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.56
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.74
2
in stock
Buy Now
Logo for element14
element14
from US$9.05
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.43
2
in stock
Buy Now

Specifications

AF Size - Metric 8mm
AF Size - Imperial 0.31"
Hex Key Type T Handle
Long Arm Length 100mm
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Wiha Allen Key 100 mm 100 x 32 mm 132 mm | Distrelec
Hex Driver with T-Handle 8x100mm | RS
Wrench | Transfer Multisort Elektronik
Hex Key, T Handle, 8Mm X 100Mm | Newark Electronics
HEX KEY, T HANDLE, 8MM X 100MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00928?

Additional datasheets, footprints and schematics for 00928 are listed on our Part Details page. You can also find images and similar parts to 00928 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00928 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00928 fall under?

The 00928 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 00928 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00928 you can contact the distributor directly for product support, shipping queries etc.

Is the 00928 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00928 have stock available?

Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 00928.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00928 often in real-time on the comparison pages.

What if I can't find stock of 00928?

You can fill out our help required form which you can use to request a quote for 00928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay