009276004021106 Connectors by KYOCERA AVX

CONNECTOR IDC 4 WAY 18 AWG

Status: Unknown
Series: 9276 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
2,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
621 units
Buy Now
Logo for element14 element14
621 units
Buy Now
Logo for Chip One Stop Chip One Stop
338 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 2.5mm
No. of Contacts 4Contacts
Gender Receptacle
Product Range 9276 Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Beryllium Copper
SVHC No SVHC (27-Jun-2018)
Contact Termination Surface Mount Right Angle

Alternative Descriptions

Wire-To-Board Connector, 18 AWG, 9276 Series, Surface Mount, Receptacle, 4, 2.5 mm RoHS Compliant: Yes | Newark Electronics
CONNECTOR, IDC, 4 WAY, 18 AWG | Farnell
Conn Terminal Block F 4 POS 2.5mm Solder RA SMD 6A/Contact T/R | Avnet America

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 009276004021106?

Additional datasheets, footprints and schematics for 009276004021106 are listed on our Part Details page. You can also find images and similar parts to 009276004021106 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 009276004021106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009276004021106 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 009276004021106 fall under?

The 009276004021106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 009276004021106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 009276004021106 you can contact the distributor directly for product support, shipping queries etc.

Is the 009276004021106 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 009276004021106 have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for 009276004021106.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 009276004021106 often in real-time on the comparison pages.

What if I can't find stock of 009276004021106?

You can fill out our help required form which you can use to request a quote for 009276004021106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay