Options for Price Comparison
Distributor Statistics for 009222-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 009222-000
Details for 009222-000 by TE Connectivity
Identification & Labeling > Pre-Printed Markers

009222-000 by TE Connectivity

STD02W-U
Part Information
009222-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 009222-000, 7-1198219-8
Product Code: E085
Global Product Line: A60
GPL Description: Industrial
Specifications
Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Style:
Snap-On
Marker Size:
STD 02
Compatible Cable Diameter:
.055 – .071in, 1.4 – 1.8mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
U
Marker Cut:
Straight
Alternate Descriptions
STD02W-U Onlinecomponents.com
Cable Accessories Marker Polyoxymethylene White Bag Avnet America
Cable Accessories Marker Polyoxymethylene White Bag Avnet Europe