Status: | Unknown |
---|---|
Series: | BBD Series |
RoHS: | Compliant |
Product Range | BBD Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Pcb Stacking Connector, 6 Position, 1Mm | Newark Electronics |
6 Position Spring Compression Contact Non-Gendered Surface Mount Connector | Future Electronics |
Conn Board to Board M 6 POS Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 009188006020062?
Additional datasheets, footprints and schematics for 009188006020062 are listed on our Part Details page. You can also find images and similar parts to 009188006020062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009188006020062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009188006020062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009188006020062 fall under?
The 009188006020062 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009188006020062 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009188006020062 you can contact the distributor directly for product support, shipping queries etc.
Is the 009188006020062 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009188006020062 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 009188006020062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009188006020062 often in real-time on the comparison pages.
What if I can't find stock of 009188006020062?
You can fill out our help required form which you can use to request a quote for 009188006020062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.