009176004873906 AVX Corporation Parts by KYOCERA AVX

CONNECTOR RECEPTACLE 4POS 1ROW 3.2MM

Status: Unknown
Series: 9176-800 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
434
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
434
in stock
Buy Now
Logo for element14
element14
from US$0.77
434
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 3.2mm
No. of Contacts 4Contacts
Gender Receptacle
Product Range 9176-800 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts

Alternative Descriptions

Connector, Receptacle, 4Pos, 1Row, 3.2Mm | Newark Electronics
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM | element14
4 Position AWG 26 White Straight Wire to Board Low Profile IDC | Future Electronics
Conn IDC SKT 4 POS 3.2mm Solder RA SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 009176004873906?

Additional datasheets, footprints and schematics for 009176004873906 are listed on our Part Details page. You can also find images and similar parts to 009176004873906 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 009176004873906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176004873906 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 009176004873906 fall under?

The 009176004873906 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to 009176004873906 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 009176004873906 you can contact the distributor directly for product support, shipping queries etc.

Is the 009176004873906 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 009176004873906 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 009176004873906.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 009176004873906 often in real-time on the comparison pages.

What if I can't find stock of 009176004873906?

You can fill out our help required form which you can use to request a quote for 009176004873906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay