Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | 9176 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | IDC / IDT |
Lead Spacing | 4mm |
Termination Method | IDC |
Wire Size AWG Max | 20AWG |
Conn IDC Connector F 3 POS 4mm Solder ST SMD | Avnet America |
CONNECTOR, IDC, 3WAY, AWG20 | element14 |
WIRE-BOARD CONNECTOR RECEPTACLE 3 POSITION 4MM | Newark Electronics |
Where can I find additional details, specifications and documents for a 009176003011106?
Additional datasheets, footprints and schematics for 009176003011106 are listed on our Part Details page. You can also find images and similar parts to 009176003011106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176003011106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176003011106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176003011106 fall under?
The 009176003011106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009176003011106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176003011106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176003011106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176003011106 have stock available?
Authorised distributors including Avnet America, Avnet Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 009176003011106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176003011106 often in real-time on the comparison pages.
What if I can't find stock of 009176003011106?
You can fill out our help required form which you can use to request a quote for 009176003011106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.