Status: | Unknown |
---|---|
Series: | 9176-800 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3,400
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | 9176-800 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
2 Position AWG 22 White Straight Wire to Board Low Profile IDC | Future Electronics |
02P WIRE IDC CONNECTOR 2R | Rutronik |
Connector, Receptacle, 2Pos, 1Row, 3.2Mm | Newark Electronics |
Conn IDC SKT 2 POS 3.2mm Solder RA SMD T/R | Avnet America |
2 POSITION 22 AWG IDC | TTI Europe |
Where can I find additional details, specifications and documents for a 009176002853906?
Additional datasheets, footprints and schematics for 009176002853906 are listed on our Part Details page. You can also find images and similar parts to 009176002853906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176002853906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176002853906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176002853906 fall under?
The 009176002853906 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 009176002853906 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176002853906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176002853906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176002853906 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 009176002853906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176002853906 often in real-time on the comparison pages.
What if I can't find stock of 009176002853906?
You can fill out our help required form which you can use to request a quote for 009176002853906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.