Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | Board In Connector |
---|---|
Pitch Spacing | 4mm |
No. of Rows | 1 Row |
No. of Contacts | 2Contacts |
Connector Mounting | Cable Mount, Surface Mount |
Colour | Black |
RoHS Compliant | Yes |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 009176002032006 | Newark Electronics |
9176 Series Wire to Board Receptacle 4 mm Press Fit Discrete Wire IDC | Future Electronics |
Conn IDC Connector F 2 POS 4mm Solder ST SMD | Avnet America |
CONNECTOR, IDC, SMT, 24AWG, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 009176002032006?
Additional datasheets, footprints and schematics for 009176002032006 are listed on our Part Details page. You can also find images and similar parts to 009176002032006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176002032006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176002032006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176002032006 fall under?
The 009176002032006 is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009176002032006 when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176002032006 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176002032006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009176002032006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 009176002032006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176002032006 often in real-time on the comparison pages.
What if I can't find stock of 009176002032006?
You can fill out our help required form which you can use to request a quote for 009176002032006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.