Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | 9176 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Current Rating | 10A |
Flammability Rating | UL94V0 |
Lead Spacing | 4mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 300V |
Conn IDC Connector F 2 POS 4mm Solder ST SMD | Avnet Europe |
CONN IDC F 2-POS 4MM ST SMD | Dan-Mar Components |
CONNECTOR, IDC, 2WAY, AWG18 WHITE | Euro-Tech |
9176 Series Wire to Board Receptacle Press Fit Discrete Wire IDC Surface Mount | Future Electronics |
2WAY WIRE TO BD 18AW G STRANDED | Mouser Electronics |
CONNECTOR, IDC, 4MM, 2WAY, 18AWG | element14 |
Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant: Yes |Avx Interconnect 009176002001106 | Newark Electronics |
WIRE TO BOARD 2P IDC CONNECTOR | TTI Europe |
Where can I find additional details, specifications and documents for a 009176002001106?
Additional datasheets, footprints and schematics for 009176002001106 are listed on our Part Details page. You can also find images and similar parts to 009176002001106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176002001106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176002001106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176002001106 fall under?
The 009176002001106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009176002001106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176002001106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176002001106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176002001106 have stock available?
Authorised distributors including Avnet Europe, Future Electronics, Avnet America, Mouser Electronics and element14 have stock available or on a lead time for 009176002001106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176002001106 often in real-time on the comparison pages.
What if I can't find stock of 009176002001106?
You can fill out our help required form which you can use to request a quote for 009176002001106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.