Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
TTI Europe
from US$0.47
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Connector Type | Wire to Board |
Contact Termination Type | IDC / IDT |
Product Range | 9176 Series |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Connector Mounting Orientation | PC Board |
Contact Termination | IDC / IDT |
Pitch Spacing | 4mm |
Termination Method | IDC |
Wire Size AWG Max | 18AWG |
WIRE TO BOARD 2P IDC CONNECTOR | TTI Europe |
Conn IDC Connector F 2 POS 4mm Solder ST SMD | Avnet Abacus |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 009176002001006 | Newark Electronics |
9176 Series Wire to Board Receptacle Press Fit Discrete Wire IDC Surface Mount | Future Electronics |
CONNECTOR, IDC, SMT, 18AWG, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a 00 9176 002 001 006?
Additional datasheets, footprints and schematics for 00 9176 002 001 006 are listed on our Part Details page. You can also find images and similar parts to 00 9176 002 001 006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9176 002 001 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9176 002 001 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9176 002 001 006 fall under?
The 00 9176 002 001 006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9176 002 001 006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9176 002 001 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9176 002 001 006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9176 002 001 006 have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 00 9176 002 001 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9176 002 001 006 often in real-time on the comparison pages.
What if I can't find stock of 00 9176 002 001 006?
You can fill out our help required form which you can use to request a quote for 00 9176 002 001 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.