Status: | Unknown |
---|---|
Series: | 9176-800 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | 9176-800 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
CONNECTOR, RECEPTACLE, 1POS | Farnell Contract |
Connector, Receptacle, 1Pos | Newark Electronics |
01P IDC WIRE TO BOARD | Rutronik |
1 Position AWG 22 White Straight Wire to Board Low Profile IDC | Future Electronics |
Conn IDC SKT 1 POS Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 009176001853906?
Additional datasheets, footprints and schematics for 009176001853906 are listed on our Part Details page. You can also find images and similar parts to 009176001853906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176001853906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176001853906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176001853906 fall under?
The 009176001853906 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 009176001853906 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176001853906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176001853906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176001853906 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Rutronik and Future Electronics have stock available or on a lead time for 009176001853906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176001853906 often in real-time on the comparison pages.
What if I can't find stock of 009176001853906?
You can fill out our help required form which you can use to request a quote for 009176001853906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.