Status: | Unknown |
---|---|
Series: | 9175 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
15,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
15,240
in stock
|
Buy Now | |
element14
from US$0.35
|
15,240
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | 9175 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 26AWG |
Wire-To-Board Connector, 28-26 Awg, 9175 Series, Surface Mount, Receptacle, 3, 2.5 Mm Rohs Compliant: Yes |Avx Interconnect 009175003701106 | Newark Electronics |
CONNECTOR, IDC, 3WAY, 28-26AWG | element14 |
3 Position Individual Wires Connector White IDC 26-28 AWG, Stranded or Solid Sur | Future Electronics |
Conn IDC SKT 3 POS 2.5mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 009175003701106?
Additional datasheets, footprints and schematics for 009175003701106 are listed on our Part Details page. You can also find images and similar parts to 009175003701106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009175003701106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009175003701106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009175003701106 fall under?
The 009175003701106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009175003701106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009175003701106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009175003701106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009175003701106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 009175003701106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009175003701106 often in real-time on the comparison pages.
What if I can't find stock of 009175003701106?
You can fill out our help required form which you can use to request a quote for 009175003701106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.