Status: | Unknown |
---|---|
Series: | 9175 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Rutronik
from US$0.31
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | 9175 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 26AWG |
02P WIRE STOP CAPPED AWG 26-28 | Rutronik |
28-26 AWG 9175 Series 2 Position 2.5mm SMT IDC Connector Receptacle | Future Electronics |
Wire-To-Board Connector, 28-26 Awg, 9175 Series, Surface Mount, Receptacle, 2, 2.5 Mm Rohs Compliant: Yes |Kyocera Avx 009175002701106 | Newark Electronics |
Conn IDC Connector RCP 2 POS 2.5mm Solder ST SMD T/R | Avnet America |
CONNECTOR, IDC, 2WAY, 28-26AWG | element14 |
LIGHTING | TTI Europe |
Where can I find additional details, specifications and documents for a 009175002701106?
Additional datasheets, footprints and schematics for 009175002701106 are listed on our Part Details page. You can also find images and similar parts to 009175002701106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009175002701106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009175002701106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009175002701106 fall under?
The 009175002701106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009175002701106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009175002701106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009175002701106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009175002701106 have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 009175002701106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009175002701106 often in real-time on the comparison pages.
What if I can't find stock of 009175002701106?
You can fill out our help required form which you can use to request a quote for 009175002701106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.