Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.72
|
No stock
|
Buy Now | |
Future Electronics
from US$0.62
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
6 Position 2.54 mm Solder Straight Surface Mount Slide-In SIM Card Connector | Future Electronics |
Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant: Yes |Avx Interconnect 009162006206175 | Newark Electronics |
Conn SIM M 6 POS 2.54mm Solder ST SMD T/R 0.5A | Avnet America |
CARD READER, SIM, 1.6MM, 6PIN | element14 |
SIM STANDARD SMT | TTI Europe |
Where can I find additional details, specifications and documents for a 009162006206175?
Additional datasheets, footprints and schematics for 009162006206175 are listed on our Part Details page. You can also find images and similar parts to 009162006206175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009162006206175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009162006206175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009162006206175 fall under?
The 009162006206175 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009162006206175 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009162006206175 you can contact the distributor directly for product support, shipping queries etc.
Is the 009162006206175 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009162006206175 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 009162006206175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009162006206175 often in real-time on the comparison pages.
What if I can't find stock of 009162006206175?
You can fill out our help required form which you can use to request a quote for 009162006206175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.