Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.6mm |
No. of Contacts | 6 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
06P SINGLE PART CONN PCB WHITE | Rutronik |
Card Edge Conn, Dual Side, 6Pos, Smd | Newark Electronics |
6 Position 2 mm Board to Board Free Hanging Card Edge Connector | Future Electronics |
Conn Card Edge 6 POS 2mm Solder ST SMD Bag | Avnet America |
LIGHTING | TTI Europe |
Where can I find additional details, specifications and documents for a 009159006061916?
Additional datasheets, footprints and schematics for 009159006061916 are listed on our Part Details page. You can also find images and similar parts to 009159006061916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159006061916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159006061916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159006061916 fall under?
The 009159006061916 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159006061916 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159006061916 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159006061916 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009159006061916 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 009159006061916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159006061916 often in real-time on the comparison pages.
What if I can't find stock of 009159006061916?
You can fill out our help required form which you can use to request a quote for 009159006061916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.