Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
653
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
653
in stock
|
Buy Now | |
element14
from US$0.58
|
653
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Single Side |
---|---|
Card Thickness | 1.6mm |
No. of Contacts | 5 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Card Edge Conn, Single Side, 5Pos, Smd | Newark Electronics |
05P SINGLE PART CONNECTOR PCB | Rutronik |
Conn Card Edge 5 POS 2mm Solder ST SMD T/R | Avnet America |
CONN SSL RCPT 5POS 2MM SOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 009159005551906?
Additional datasheets, footprints and schematics for 009159005551906 are listed on our Part Details page. You can also find images and similar parts to 009159005551906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159005551906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159005551906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159005551906 fall under?
The 009159005551906 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159005551906 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159005551906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159005551906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009159005551906 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for 009159005551906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159005551906 often in real-time on the comparison pages.
What if I can't find stock of 009159005551906?
You can fill out our help required form which you can use to request a quote for 009159005551906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.