Product Range | - |
---|---|
No. of Contacts | 2Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Row Pitch | 6.5mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
2WAYS TOP MOUNTING ON BOARD, EDGE CARD CONN ROHS COMPLIANT: YES | Newark Electronics |
Conn Card Edge 2 POS 2mm Solder ST SMD T/R | Avnet Europe |
Where can I find additional details, specifications and documents for a 009159002551906?
Additional datasheets, footprints and schematics for 009159002551906 are listed on our Part Details page. You can also find images and similar parts to 009159002551906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159002551906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159002551906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159002551906 fall under?
The 009159002551906 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159002551906 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159002551906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159002551906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009159002551906 have stock available?
Authorised distributors including Newark Electronics, Avnet Europe, Avnet Asia, Avnet America and Arrow Electronics have stock available or on a lead time for 009159002551906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159002551906 often in real-time on the comparison pages.
What if I can't find stock of 009159002551906?
You can fill out our help required form which you can use to request a quote for 009159002551906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.