Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.6mm |
No. of Contacts | 2 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 2Pos, Smd | Newark Electronics |
9159 Series Board to Board Straight 2 mm Push Pull One Piece Card Edge | Future Electronics |
Conn Card Edge F 2 POS 2mm Solder RA SMD T/R | Avnet America |
BOARD-BOARD CONN, RECEPTACLE, 2WAY, 1ROW | element14 |
Where can I find additional details, specifications and documents for a 009159002001106?
Additional datasheets, footprints and schematics for 009159002001106 are listed on our Part Details page. You can also find images and similar parts to 009159002001106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159002001106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159002001106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159002001106 fall under?
The 009159002001106 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159002001106 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159002001106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159002001106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009159002001106 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 009159002001106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159002001106 often in real-time on the comparison pages.
What if I can't find stock of 009159002001106?
You can fill out our help required form which you can use to request a quote for 009159002001106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.