Status: | Unknown |
---|---|
Series: | 9155 Series |
RoHS: | Unknown |
Contact Material | Beryllium Copper |
---|---|
Voltage Rating | 125VAC |
Contact Gender | - |
No. of Contacts | 5 Contact |
Battery Terminals | SMD |
Product Range | 9155 Series |
Battery Connector, 5Pos, 1.5A, 125V, Smd | Newark Electronics |
IDC MOBO - YUESHEN TAPE/REEL | Avnet America |
Where can I find additional details, specifications and documents for a 009155005852006?
Additional datasheets, footprints and schematics for 009155005852006 are listed on our Part Details page. You can also find images and similar parts to 009155005852006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009155005852006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009155005852006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009155005852006 fall under?
The 009155005852006 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 009155005852006 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009155005852006 you can contact the distributor directly for product support, shipping queries etc.
Is the 009155005852006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009155005852006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 009155005852006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009155005852006 often in real-time on the comparison pages.
What if I can't find stock of 009155005852006?
You can fill out our help required form which you can use to request a quote for 009155005852006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.