Status: | Unknown |
---|---|
Series: | 9155 Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
12
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
890
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Material | Beryllium Copper |
---|---|
Voltage Rating | 125VAC |
Contact Gender | Pin |
No. of Contacts | 4 Contact |
Battery Terminals | SMD |
Product Range | 9155 Series |
RoHS Compliant | Yes |
TIN PLATED CONNECTOR | TTI Europe |
04P BAT CONNECTOR 90° H=2.5 | Rutronik |
MOBO« 2.5 mm Pitch Right Angle Battery Connector | Future Electronics |
Battery Modular Contact, R/A, Pin, 4Pos | Newark Electronics |
Conn Battery M 4 POS 2.5mm Solder RA SMD 4 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 009155004541006?
Additional datasheets, footprints and schematics for 009155004541006 are listed on our Part Details page. You can also find images and similar parts to 009155004541006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009155004541006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009155004541006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009155004541006 you can contact the distributor directly for product support, shipping queries etc.
Is the 009155004541006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009155004541006 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 009155004541006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009155004541006 often in real-time on the comparison pages.
What if I can't find stock of 009155004541006?
You can fill out our help required form which you can use to request a quote for 009155004541006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.