Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
AF Size - Metric | 4mm |
---|---|
AF Size - Imperial | 0.16" |
Hex Key Type | T Handle |
Long Arm Length | 350mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade: Chrome-vanadium steel, through hardened, nickel-plated. Handle: Wiha Classic T-handle. Application: For high torque transfer with minimal effort. | Conrad |
HEX KEY, T HANDLE, 4MM X 350MM | element14 |
Hex Key, T Handle, 4Mm X 350Mm | Newark Electronics |
Wrench | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 00915?
Additional datasheets, footprints and schematics for 00915 are listed on our Part Details page. You can also find images and similar parts to 00915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00915 fall under?
The 00915 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 00915 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00915 you can contact the distributor directly for product support, shipping queries etc.
Is the 00915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00915 have stock available?
Authorised distributors including Conrad, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 00915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00915 often in real-time on the comparison pages.
What if I can't find stock of 00915?
You can fill out our help required form which you can use to request a quote for 00915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.