Status: | Unknown |
---|---|
Series: | ASO Series |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.18
|
350
in stock
|
Buy Now | |
Distrelec
from US$9.78
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.08
|
200
in stock
|
Buy Now | |
RS Americas
from US$14.57
|
85
in stock
|
Buy Now | |
element14
from US$11.82
|
69
in stock
|
Buy Now | |
Farnell
from US$11.22
|
69
in stock
|
Buy Now | |
Schukat Electronic
from US$5.02
|
5
in stock
|
Buy Now | |
Rutronik
from US$4.45
|
-
|
Buy Now | |
Newark Electronics
from US$12.33
|
-
|
Buy Now | |
Future Electronics
from US$9.59
|
-
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
TTI Europe
from US$5.26
|
-
|
Buy Now | |
Sager
from US$9.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | ASO Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 20kA @ 1kV DC |
Breaking Capacity Current DC | 20kA |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Quick-Acting |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Dissipation Max | 2516mW |
Voltage Rating V DC | 1kV |
Fuse PV 10x38mm 20A ASO | RS |
Schurter Photovoltaic Fuse, 10.3 x 38mm, 20A, 1kV, Fast Blow | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse Cylinder Midget 10.3x38mm Photovoltaic gPV 20A 1000VDC Cartridge | Schurter 0090.0020 | RS Americas |
FUSE, SOLAR, 1000VDC, 20A | element14 |
PV Fuse 10,3x38 gPV 1000V 20A | Schukat Electronic |
ASO 20A 1000V gPV 10.3x38 | Rutronik |
Aso 10.3X38 Fuse 20A F/Carton Box |Schurter 0090.0020 | Newark Electronics |
Fuse Midget Fast Acting 20A 1000V Holder Cartridge 10.3 X 38mm Bulk CSA/UL | Future Electronics |
ASO 10.3x38 FUSE 20A F | Avnet America |
ASO 10.3X38 FUSE 20A F 1K VDC | TTI Europe |
Specialty Fuses ASO 10.3x38 FUSE 20A F | Sager |
Where can I find additional details, specifications and documents for a 0090.0020?
Additional datasheets, footprints and schematics for 0090.0020 are listed on our Part Details page. You can also find images and similar parts to 0090.0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0090.0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0090.0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0090.0020 fall under?
The 0090.0020 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0090.0020 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0090.0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 0090.0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0090.0020 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 0090.0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0090.0020 often in real-time on the comparison pages.
What if I can't find stock of 0090.0020?
You can fill out our help required form which you can use to request a quote for 0090.0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.