Status: | Unknown |
---|---|
Series: | ASO Series |
RoHS: | Unknown |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.18
|
28
in stock
|
Buy Now | |
element14
from US$9.09
|
130
in stock
|
Buy Now | |
Farnell
from US$10.08
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.80
|
89
in stock
|
Buy Now | |
Distrelec
from US$7.81
|
60
in stock
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
RS Americas
from US$15.23
|
-
|
Buy Now | |
Schukat Electronic
from US$5.02
|
-
|
Buy Now | |
Sager
from US$9.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 12A |
Voltage Rating VAC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | ASO Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 20kA @ 1kV DC |
Breaking Capacity Current DC | 20kA |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Quick-Acting |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Dissipation Max | 2895mW |
Voltage Rating V DC | 1kV |
FUSE, SOLAR, 1000VDC, 12A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Schurter Photovoltaic Fuse, 10.3 x 38mm, 12A, 1kV, Fast Blow | Distrelec |
Fuse PV 10x38mm 12A ASO | RS |
ASO 10.3x38 FUSE 12A F | Avnet America |
Fuse Cylinder Midget 10.3x38mm Photovoltaic gPV 12A 1000VDC Cartridge | Schurter 0090.0012 | RS Americas |
PV Fuse 10,3x38 gPV 1000V 12A | Schukat Electronic |
Specialty Fuses ASO 10.3x38 FUSE 12A F | Sager |
Where can I find additional details, specifications and documents for a 0090.0012?
Additional datasheets, footprints and schematics for 0090.0012 are listed on our Part Details page. You can also find images and similar parts to 0090.0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0090.0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0090.0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0090.0012 fall under?
The 0090.0012 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0090.0012 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0090.0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 0090.0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0090.0012 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for 0090.0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0090.0012 often in real-time on the comparison pages.
What if I can't find stock of 0090.0012?
You can fill out our help required form which you can use to request a quote for 0090.0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.