Status: | Unknown |
---|---|
Series: | ASO Series |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$20.76 |
30
|
Buy Now | |
Schukat Electronic | US$5.07 |
92
|
Buy Now | |
element14 | US$19.31 |
40
|
Buy Now | |
Farnell | US$12.06 |
40
|
Buy Now | |
Distrelec | US$11.07 |
36
|
Buy Now | |
Transfer Multisort Elektronik | US$6.00 |
30
|
Buy Now | |
Rutronik | US$4.54 |
-
|
Buy Now | |
Future Electronics | US$5.16 |
-
|
Buy Now | |
Avnet America | US$8.79 |
-
|
Buy Now | |
RS Americas | US$17.30 |
-
|
Buy Now | |
Sager | US$9.12 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | ASO Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 20kA @ 1kV DC |
Breaking Capacity Current DC | 20kA |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Quick-Acting |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Dissipation Max | 2580mW |
Voltage Rating V DC | 1kV |
PV Fuse 10,3x38 gPV 1000V 10A | Schukat Electronic |
FUSE, SOLAR, 1000VDC, 10A | element14 |
Schurter Photovoltaic Fuse, 10.3 x 38mm, 10A, 1kV, Fast Blow | Distrelec |
Fuse PV 10x38mm 10A ASO | RS |
Fuse: fuse | Transfer Multisort Elektronik |
ASO 10A 1000V gPV 10.3x38 | Rutronik |
ASO Series Fast-Acting 1000 V 10 A ╪ 10.3 x 38 mm Cartridge Fuse | Future Electronics |
ASO 10.3x38 FUSE 10A F | Avnet America |
Fuse Cylinder Midget 10.3x38mm Photovoltaic gPV 10A 1000VDC Cartridge | Schurter 0090.0010 | RS Americas |
Specialty Fuses ASO 10.3x38 FUSE 10A F | Sager |
Where can I find additional details, specifications and documents for a 0090.0010?
Additional datasheets, footprints and schematics for 0090.0010 are listed on our Part Details page. You can also find images and similar parts to 0090.0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0090.0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0090.0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0090.0010 fall under?
The 0090.0010 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0090.0010 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0090.0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 0090.0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0090.0010 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Distrelec and RS have stock available or on a lead time for 0090.0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0090.0010 often in real-time on the comparison pages.
What if I can't find stock of 0090.0010?
You can fill out our help required form which you can use to request a quote for 0090.0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.