Status: | Unknown |
---|---|
Series: | ASO Series |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.80
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$12.33
|
-
|
Buy Now | |
Future Electronics
from US$9.59
|
-
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
RS Americas
from US$11.96
|
-
|
Buy Now | |
element14
from US$8.96
|
-
|
Buy Now | |
Schukat Electronic
from US$4.70
|
-
|
Buy Now | |
Distrelec
from US$10.74
|
-
|
Buy Now | |
Sager
from US$9.12
|
-
|
Buy Now | |
Farnell
from US$15.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | ASO Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 20kA @ 1kV DC |
Breaking Capacity Current DC | 20kA |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Quick-Acting |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Dissipation Max | 2200mW |
Voltage Rating V DC | 1kV |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse PV 10x38mm 4A ASO | RS |
Aso 10.3X38 Fuse 4A F/Carton Box |Schurter 0090.0004 | Newark Electronics |
Specialty Fuses ASO 10.3x38 FUSE 4A F | Future Electronics |
ASO 10.3x38 FUSE 4A F | Avnet America |
Fuse PV 10x38mm 4A ASO | Schurter 0090.0004 | RS Americas |
PV Fuse 10,3x38 gPV 1000V 4A | Schukat Electronic |
Schurter Photovoltaic Fuse, 10.3 x 38mm, 4A, 1kV, Fast Blow | Distrelec |
FUSE, SOLAR, 1000VDC, 4A | Farnell |
Where can I find additional details, specifications and documents for a 0090.0004?
Additional datasheets, footprints and schematics for 0090.0004 are listed on our Part Details page. You can also find images and similar parts to 0090.0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0090.0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0090.0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0090.0004 fall under?
The 0090.0004 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0090.0004 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0090.0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0090.0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0090.0004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0090.0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0090.0004 often in real-time on the comparison pages.
What if I can't find stock of 0090.0004?
You can fill out our help required form which you can use to request a quote for 0090.0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.