Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Overall Length | 191mm |
---|---|
Blade Length | 80mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
For work within the range of live parts to 1.000 V AC. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Screwdriver, Pozidriv, 80Mm, 191Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 00878?
Additional datasheets, footprints and schematics for 00878 are listed on our Part Details page. You can also find images and similar parts to 00878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00878 fall under?
The 00878 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Superdrive / Pozidrive.
Can I view similar or alternative parts?
You can view similar parts to 00878 when available in the Superdrive / Pozidrive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00878 you can contact the distributor directly for product support, shipping queries etc.
Is the 00878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00878 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00878 often in real-time on the comparison pages.
What if I can't find stock of 00878?
You can fill out our help required form which you can use to request a quote for 00878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.