00866 Hand & Workholding Tools by Wiha Tools

HEX NUT DRIVER, 15MM, 243MM

Status: Unknown
Series: SoftFinish
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.23

Distributor Stock
Logo for Farnell
Farnell
from US$23.35
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$17.23
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.98
-
Buy Now
Logo for element14
element14
from US$33.04
-
Buy Now

Specifications

Drive Size - Metric 15mm
Blade Length - Metric 125mm
Overall Length - Metric 243mm
Blade Length - Imperial 4.9"
Overall Length - Imperial 9.6"
Product Range SoftFinish
RoHS Compliant NA

Alternative Descriptions

Screwdriver | Transfer Multisort Elektronik
Hex Nut Driver, 15Mm, 243Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00866?

Additional datasheets, footprints and schematics for 00866 are listed on our Part Details page. You can also find images and similar parts to 00866 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00866 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00866 fall under?

The 00866 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.

Can I view similar or alternative parts?

You can view similar parts to 00866 when available in the Nut range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00866 you can contact the distributor directly for product support, shipping queries etc.

Is the 00866 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00866 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00866.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00866 often in real-time on the comparison pages.

What if I can't find stock of 00866?

You can fill out our help required form which you can use to request a quote for 00866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay