Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 60VA |
---|---|
Secondary Voltages | 12V 24V |
Current Rating | - |
Isolation Transformer Primary Voltages | - |
Plug Type | - |
Product Range | - |
AC Power | 60VA |
Primary Voltages | 240V |
Secondary Power | 60VA |
Single Primary Voltage | 240V |
Supply Voltage V AC | 240V |
Transformer Type | Isolation |
TRANSFORMER, 240V-12/24V, IP65 | Farnell |
Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Drive Size - Metric | 8mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 243mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.6" |
Product Range | SoftFinish Series |
RoHS Compliant | NA |
Screwdriver | Transfer Multisort Elektronik |
Hex Nut Driver, 8Mm, 243Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 00859?
Additional datasheets, footprints and schematics for 00859 are listed on our Part Details page. You can also find images and similar parts to 00859 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00859 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00859 fall under?
The 00859 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 00859 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00859 you can contact the distributor directly for product support, shipping queries etc.
Is the 00859 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00859 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 00859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00859 often in real-time on the comparison pages.
What if I can't find stock of 00859?
You can fill out our help required form which you can use to request a quote for 00859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.