00853 Hand & Workholding Tools by Wiha Tools

HEX NUT DRIVER, 4MM, 236MM

Status: Unknown
Series: SoftFinish Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$11.42


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$11.42
4
Buy Now
Logo for Newark Electronics Newark Electronics US$12.25
-
Buy Now
Logo for element14 element14 US$14.40
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Drive Size - Metric 4mm
Blade Length - Metric 125mm
Overall Length - Metric 236mm
Blade Length - Imperial 4.9"
Overall Length - Imperial 9.3"
Product Range SoftFinish Series
RoHS Compliant NA

Alternative Descriptions

Screwdriver | Transfer Multisort Elektronik


00853 Enclosures, Racks & Cabinets by Molex

MAX LOC F2 1/2IN (.125-.437)

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Max Loc F2 1/2In (.125-.437) |Molex 00853 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00853?

Additional datasheets, footprints and schematics for 00853 are listed on our Part Details page. You can also find images and similar parts to 00853 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00853 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00853 fall under?

The 00853 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.

Can I view similar or alternative parts?

You can view similar parts to 00853 when available in the Nut range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00853 you can contact the distributor directly for product support, shipping queries etc.

Is the 00853 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00853 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 00853.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00853 often in real-time on the comparison pages.

What if I can't find stock of 00853?

You can fill out our help required form which you can use to request a quote for 00853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay