Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Prices starting from US$3.83
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 100mm |
External Width - Metric | 100mm |
External Depth - Metric | 50mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 1.97" |
Product Range | Europa Series |
No. of Switch Holes | - |
JUNCTION BOX, IP55, THERMOPLASTIC, GREY | Farnell |
Junction Box, Ip55, Thermoplastic, Grey | Newark Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Phillips Tip Size | #0 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
| Conrad |
Wiha Phillips Screwdriver, PH0, VDE, Ergonomic | Distrelec |
321N SoftFinish electric PH0 x 60 mm | RS |
Where can I find additional details, specifications and documents for a 00846?
Additional datasheets, footprints and schematics for 00846 are listed on our Part Details page. You can also find images and similar parts to 00846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00846 fall under?
The 00846 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00846 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00846 you can contact the distributor directly for product support, shipping queries etc.
Is the 00846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00846 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 00846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00846 often in real-time on the comparison pages.
What if I can't find stock of 00846?
You can fill out our help required form which you can use to request a quote for 00846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.