008399016000302 Part Information
Details for 008399016000302 by AVX Corporation
Cable Leads & Connectors>Connectors>PCB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.1200 |
50 | 2.0500 |
100 | 1.1300 |
500 | 0.8300 |
1000 | 0.7700 |
2000 | 0.6930 |
4000 | 0.6240 |
8000 | 0.5610 |
Stock Information
Details
Part Downloads
Part Specifications
Pitch Spacing | 2.54mm |
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
External Depth | 7.1mm |
External Length / Height | 10.3mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 350V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 008399016000302?
Additional datasheets, footprints and schematics for 008399016000302 are listed in our Part Details tab. You can also find the 008399016000302 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 008399016000302 in the Pricing & Inventory tab next to part details. You can view 008399016000302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 008399016000302 fall under?
The 008399016000302 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 008399016000302 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 008399016000302 you can contact the distributor directly for product support, shipping queries etc.
Is the 008399016000302 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 008399016000302 have stock available?
There is no stock from authorised distributors for 008399016000302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 008399016000302 often in real-time on the comparison pages.
What if I can't find stock of 008399016000302?
You can fill out our help required form which you can use to request a quote for 008399016000302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.