Status: | Unknown |
---|---|
Series: | 8399 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | 8399 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
External Depth | 7.1mm |
External Length / Height | 12mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 350V |
CONNECTOR, IDC, TRANSITION, 14WAY | Farnell |
Wire-To-Board Connector, Transition, 8399 Series, IDC / IDT, Header, 14, 2.54 mm RoHS Compliant: Yes | Newark Electronics |
Where can I find additional details, specifications and documents for a 008399014010302?
Additional datasheets, footprints and schematics for 008399014010302 are listed on our Part Details page. You can also find images and similar parts to 008399014010302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 008399014010302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008399014010302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 008399014010302 fall under?
The 008399014010302 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 008399014010302 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 008399014010302 you can contact the distributor directly for product support, shipping queries etc.
Is the 008399014010302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 008399014010302 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 008399014010302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 008399014010302 often in real-time on the comparison pages.
What if I can't find stock of 008399014010302?
You can fill out our help required form which you can use to request a quote for 008399014010302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.