008399014000302 Connectors by KYOCERA AVX

CONNECTOR IDC TRANSITION 14WAY

Status: Unknown
Series: 8399 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 2.54mm
No. of Contacts 14Contacts
Gender Header
Product Range 8399 Series
Contact Termination Type IDC / IDT
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Copper
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA UL
Colour Grey
Connector Mounting Orientation PC Board
Contact Current Rating 1A
Contact Termination IDC / IDT
External Depth 7.1mm
External Length / Height 10.3mm
Flammability Rating UL94V-0
IDC Cable Pitch 0.05"
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Material Polyester
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Row Pitch 2.54mm
Termination Method IDC
Voltage Rating VAC 350V

Alternative Descriptions

CONNECTOR, IDC, TRANSITION, 14WAY | Farnell

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 008399014000302?

Additional datasheets, footprints and schematics for 008399014000302 are listed on our Part Details page. You can also find images and similar parts to 008399014000302 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 008399014000302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008399014000302 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 008399014000302 fall under?

The 008399014000302 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 008399014000302 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 008399014000302 you can contact the distributor directly for product support, shipping queries etc.

Is the 008399014000302 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 008399014000302 have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for 008399014000302.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 008399014000302 often in real-time on the comparison pages.

What if I can't find stock of 008399014000302?

You can fill out our help required form which you can use to request a quote for 008399014000302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay