Status: | Unknown |
---|---|
Series: | 8383 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 16Contacts |
Contact Termination Type | Through Hole Straight |
Product Range | 8383 Series |
RoHS Compliant | Yes |
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM | element14 |
Wire-Board Connector, Header, 16 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 008383016000010?
Additional datasheets, footprints and schematics for 008383016000010 are listed on our Part Details page. You can also find images and similar parts to 008383016000010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 008383016000010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008383016000010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 008383016000010 fall under?
The 008383016000010 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 008383016000010 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 008383016000010 you can contact the distributor directly for product support, shipping queries etc.
Is the 008383016000010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 008383016000010 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 008383016000010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 008383016000010 often in real-time on the comparison pages.
What if I can't find stock of 008383016000010?
You can fill out our help required form which you can use to request a quote for 008383016000010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.