008380026002010 Connectors by KYOCERA AVX

HEADER RIGHT ANGLE 26WAY

Status: Unknown
Series: 8380 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
72 units
Buy Now
Logo for Newark Electronics Newark Electronics
5 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 2.54mm
No. of Contacts 26Contacts
Gender Header
Product Range 8380 Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA UL
Colour Grey
Contact Resistance 10mohm
Contact Termination Through Hole Right Angle
Current Rating 1A
External Depth 8.5mm
External Length / Height 9.55mm
Flammability Rating UL94V-0
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Material Polyester
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Terminal Plating Tin / Lead
Termination Method Solder
Voltage Rating VAC 350V
Working Voltage 350V

Alternative Descriptions

HEADER, RIGHT ANGLE, 26WAY | Farnell
Wire-To-Board Connector, Right Angle, 8380 Series, Through Hole, Header, 26, 2.54 mm RoHS Compliant: Yes | Newark Electronics

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 008380026002010?

Additional datasheets, footprints and schematics for 008380026002010 are listed on our Part Details page. You can also find images and similar parts to 008380026002010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 008380026002010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008380026002010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 008380026002010 fall under?

The 008380026002010 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 008380026002010 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 008380026002010 you can contact the distributor directly for product support, shipping queries etc.

Is the 008380026002010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 008380026002010 have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 008380026002010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 008380026002010 often in real-time on the comparison pages.

What if I can't find stock of 008380026002010?

You can fill out our help required form which you can use to request a quote for 008380026002010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay