Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
008339J001,
6-1190064-3 |
Shrink Ratio | 2:1 |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Fluid Type | None |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .25mm, .01in |
Size Range | .6in, 15.24mm |
Expanded Inside Diameter (Min) | .3mm, .012in |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Heat Shrink Tubing And Sleeves V4-6.0-0-Sp-Sm |Raychem Te Connectivity 008339J001 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V4-6.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 008339J001?
Additional datasheets, footprints and schematics for 008339J001 are listed on our Part Details page. You can also find images and similar parts to 008339J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 008339J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008339J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 008339J001 fall under?
The 008339J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 008339J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 008339J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 008339J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 008339J001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 008339J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 008339J001 often in real-time on the comparison pages.
What if I can't find stock of 008339J001?
You can fill out our help required form which you can use to request a quote for 008339J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.